Capital Lighting, Inc. 1732AI-ES Exterior -Hanging 454552

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1732AI-ES Exterior -Hanging - 454552 - Capital Lighting, Inc.
Columbus, OH, USA
1732AI-ES Exterior -Hanging
454552
1732AI-ES Exterior -Hanging 454552
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Aged Iron with Copper Accents Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.00
Bulb
Type: Fluorescent
Qty: 3
Wattage: 13
Finish: Aged Iron with Copper Accents
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Amber Inside Etched Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454552
Product Name 1732AI-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details