Capital Lighting, Inc. 1583NC Landscape Ltg.-Accent 454527

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 2.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Natural Copper Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 2.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Natural Copper Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
1583NC Landscape Ltg.-Accent - 454527 - Capital Lighting, Inc.
Columbus, OH, USA
1583NC Landscape Ltg.-Accent
454527
1583NC Landscape Ltg.-Accent 454527
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 2.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Natural Copper Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 2.50
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 50
Finish: Natural Copper
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454527
Product Name 1583NC Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details