Capital Lighting, Inc. 1594MZ Landscape Ltg.-Step Lights 454523

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.75 Length 3.75 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: MZ Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.75 Length 3.75 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: MZ Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``

Suppliers

Company
Product
Description
Supplier Links
1594MZ Landscape Ltg.-Step Lights - 454523 - Capital Lighting, Inc.
Columbus, OH, USA
1594MZ Landscape Ltg.-Step Lights
454523
1594MZ Landscape Ltg.-Step Lights 454523
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.75 Length 3.75 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: MZ Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 3.75
Length 3.75
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: MZ
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 30``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454523
Product Name 1594MZ Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details