Capital Lighting, Inc. 1560AR Landscape Ltg.-Path & Spread 454505

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Anchor Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Anchor Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1560AR Landscape Ltg.-Path & Spread - 454505 - Capital Lighting, Inc.
Columbus, OH, USA
1560AR Landscape Ltg.-Path & Spread
454505
1560AR Landscape Ltg.-Path & Spread 454505
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Anchor Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Anchor Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454505
Product Name 1560AR Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details