Capital Lighting, Inc. 1523VZ Landscape Ltg.-Path & Spread 454501

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1523VZ Landscape Ltg.-Path & Spread - 454501 - Capital Lighting, Inc.
Columbus, OH, USA
1523VZ Landscape Ltg.-Path & Spread
454501
1523VZ Landscape Ltg.-Path & Spread 454501
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Victorian Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454501
Product Name 1523VZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details