Capital Lighting, Inc. 8P-50215-2-16 Bathroom Fixtures-Two Lights 454496

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.62 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Bath Bar UPC: 822920209468 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.62 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Bath Bar UPC: 822920209468 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-50215-2-16 Bathroom Fixtures-Two Lights - 454496 - Capital Lighting, Inc.
Columbus, OH, USA
8P-50215-2-16 Bathroom Fixtures-Two Lights
454496
8P-50215-2-16 Bathroom Fixtures-Two Lights 454496
PRODUCT DETAILS / SPECS Width/Dia: 18.62 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Bath Bar UPC: 822920209468 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.62
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Bath Bar
UPC: 822920209468
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454496
Product Name 8P-50215-2-16 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details