Capital Lighting, Inc. 8P-50215-3-16 Bathroom Fixtures-Three Lights 454493

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bath Bar UPC: 822920209475 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bath Bar UPC: 822920209475 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-50215-3-16 Bathroom Fixtures-Three Lights - 454493 - Capital Lighting, Inc.
Columbus, OH, USA
8P-50215-3-16 Bathroom Fixtures-Three Lights
454493
8P-50215-3-16 Bathroom Fixtures-Three Lights 454493
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Bath Bar UPC: 822920209475 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Bath Bar
UPC: 822920209475
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454493
Product Name 8P-50215-3-16 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details