Capital Lighting, Inc. 8P-60500-4-13 Bathroom Fixtures-Four Lights 454467

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920209802 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920209802 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-60500-4-13 Bathroom Fixtures-Four Lights - 454467 - Capital Lighting, Inc.
Columbus, OH, USA
8P-60500-4-13 Bathroom Fixtures-Four Lights
454467
8P-60500-4-13 Bathroom Fixtures-Four Lights 454467
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920209802 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Product Name: Four Light Bath Bar
UPC: 822920209802
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454467
Product Name 8P-60500-4-13 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details