Capital Lighting, Inc. 9P-878-1-56 Sconces-Single Glass 454452

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920196768 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920196768 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-878-1-56 Sconces-Single Glass - 454452 - Capital Lighting, Inc.
Columbus, OH, USA
9P-878-1-56 Sconces-Single Glass
454452
9P-878-1-56 Sconces-Single Glass 454452
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920196768 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: New Tortoise Shell
Product Name: One Light Sconce
UPC: 822920196768
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454452
Product Name 9P-878-1-56 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details