Capital Lighting, Inc. 8P-880-2-56 Bathroom Fixtures-Two Lights 454431

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Tortoise Shell Product Name: Two Light Bath Bar UPC: 822920196782 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Tortoise Shell Product Name: Two Light Bath Bar UPC: 822920196782 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-880-2-56 Bathroom Fixtures-Two Lights - 454431 - Capital Lighting, Inc.
Columbus, OH, USA
8P-880-2-56 Bathroom Fixtures-Two Lights
454431
8P-880-2-56 Bathroom Fixtures-Two Lights 454431
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Tortoise Shell Product Name: Two Light Bath Bar UPC: 822920196782 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: New Tortoise Shell
Product Name: Two Light Bath Bar
UPC: 822920196782
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454431
Product Name 8P-880-2-56 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details