Capital Lighting, Inc. 9P-60510-1-13 Sconces-Pocket 454421

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Sconce UPC: 822920209871 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Sconce UPC: 822920209871 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-60510-1-13 Sconces-Pocket - 454421 - Capital Lighting, Inc.
Columbus, OH, USA
9P-60510-1-13 Sconces-Pocket
454421
9P-60510-1-13 Sconces-Pocket 454421
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Sconce UPC: 822920209871 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Sconce
UPC: 822920209871
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454421
Product Name 9P-60510-1-13 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details