Capital Lighting, Inc. 9P-1557-2-8 Sconces-Double Candle 454414

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Two Light Sconce UPC: 822920208782 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Two Light Sconce UPC: 822920208782 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-1557-2-8 Sconces-Double Candle - 454414 - Capital Lighting, Inc.
Columbus, OH, USA
9P-1557-2-8 Sconces-Double Candle
454414
9P-1557-2-8 Sconces-Double Candle 454414
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Two Light Sconce UPC: 822920208782 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.62
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: New Tortoise Shell w/Silver
Product Name: Two Light Sconce
UPC: 822920208782
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454414
Product Name 9P-1557-2-8 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details