Capital Lighting, Inc. 9P-50217-2-16 Sconces-Double Glass 454407

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Sconce UPC: 822920209451 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Sconce UPC: 822920209451 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-50217-2-16 Sconces-Double Glass - 454407 - Capital Lighting, Inc.
Columbus, OH, USA
9P-50217-2-16 Sconces-Double Glass
454407
9P-50217-2-16 Sconces-Double Glass 454407
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Sconce UPC: 822920209451 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Two Light Sconce
UPC: 822920209451
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454407
Product Name 9P-50217-2-16 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details