Capital Lighting, Inc. 209250-10-434 Lamps-Swing Arm-Wall 454389

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 23 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 23 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
209250-10-434 Lamps-Swing Arm-Wall - 454389 - Capital Lighting, Inc.
Columbus, OH, USA
209250-10-434 Lamps-Swing Arm-Wall
454389
209250-10-434 Lamps-Swing Arm-Wall 454389
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 23 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Extension: 23
Bulb
Qty: 1
Wattage: 100
Finish: Black
Product Name: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454389
Product Name 209250-10-434 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details