Capital Lighting, Inc. 213250-05-C230 Sconces-Pocket 454387

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 15.10 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Ivory Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 15.10 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Ivory Art

Suppliers

Company
Product
Description
Supplier Links
213250-05-C230 Sconces-Pocket - 454387 - Capital Lighting, Inc.
Columbus, OH, USA
213250-05-C230 Sconces-Pocket
454387
213250-05-C230 Sconces-Pocket 454387
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 15.10 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Ivory Art

PRODUCT DETAILS / SPECS
Width/Dia: 9.40
Height: 15.10
Extension: 4
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Sconce
Glass: Ivory Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454387
Product Name 213250-05-C230 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details