Capital Lighting, Inc. 217920F-07-ZG208 Sconces-Wall Torchieres 454385

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic

Suppliers

Company
Product
Description
Supplier Links
217920F-07-ZG208 Sconces-Wall Torchieres - 454385 - Capital Lighting, Inc.
Columbus, OH, USA
217920F-07-ZG208 Sconces-Wall Torchieres
454385
217920F-07-ZG208 Sconces-Wall Torchieres 454385
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 48.50
Extension: 1.9
Bulb
Type: T5
Qty: 2
Wattage: 28
Finish: Dark Smoke
Product Name: Sconce
Glass: Decaf Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454385
Product Name 217920F-07-ZG208 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details