Capital Lighting, Inc. 217910F-05-ZH208 Sconces-Wall Torchieres 454382

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Bronze Product Name: Sconce Glass: Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Bronze Product Name: Sconce Glass: Mica

Suppliers

Company
Product
Description
Supplier Links
217910F-05-ZH208 Sconces-Wall Torchieres - 454382 - Capital Lighting, Inc.
Columbus, OH, USA
217910F-05-ZH208 Sconces-Wall Torchieres
454382
217910F-05-ZH208 Sconces-Wall Torchieres 454382
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Bronze Product Name: Sconce Glass: Mica

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 48.50
Extension: 1.9
Bulb
Type: T5
Qty: 2
Wattage: 28
Finish: Bronze
Product Name: Sconce
Glass: Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454382
Product Name 217910F-05-ZH208 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details