Capital Lighting, Inc. 217810F-07-ZG199 Sconces-Wall Torchieres 454381

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 36.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 36.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic

Suppliers

Company
Product
Description
Supplier Links
217810F-07-ZG199 Sconces-Wall Torchieres - 454381 - Capital Lighting, Inc.
Columbus, OH, USA
217810F-07-ZG199 Sconces-Wall Torchieres
454381
217810F-07-ZG199 Sconces-Wall Torchieres 454381
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 36.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 7.10
Height: 36.50
Extension: 1.9
Bulb
Type: T5
Qty: 2
Wattage: 21
Finish: Dark Smoke
Product Name: Sconce
Glass: Decaf Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454381
Product Name 217810F-07-ZG199 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details