Capital Lighting, Inc. 123250-07-C228 Semi-Flush Mts.-Bowl Style 454366

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.30 Bulb Type: G9 Qty: 4 Wattage: 35 Finish: Dark Smoke Product Name: Small Semi Flush Glass: Ivory Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.30 Bulb Type: G9 Qty: 4 Wattage: 35 Finish: Dark Smoke Product Name: Small Semi Flush Glass: Ivory Art

Suppliers

Company
Product
Description
Supplier Links
123250-07-C228 Semi-Flush Mts.-Bowl Style - 454366 - Capital Lighting, Inc.
Columbus, OH, USA
123250-07-C228 Semi-Flush Mts.-Bowl Style
454366
123250-07-C228 Semi-Flush Mts.-Bowl Style 454366
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.30 Bulb Type: G9 Qty: 4 Wattage: 35 Finish: Dark Smoke Product Name: Small Semi Flush Glass: Ivory Art

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.30
Bulb
Type: G9
Qty: 4
Wattage: 35
Finish: Dark Smoke
Product Name: Small Semi Flush
Glass: Ivory Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454366
Product Name 123250-07-C228 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details