Capital Lighting, Inc. 207533F-03-G182 Bathroom Fixtures-Three Lights 454359

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.90 Extension: 4.2 Bulb Type: GU24 Qty: 3 Wattage: 9 Finish: Mahogany Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.90 Extension: 4.2 Bulb Type: GU24 Qty: 3 Wattage: 9 Finish: Mahogany Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207533F-03-G182 Bathroom Fixtures-Three Lights - 454359 - Capital Lighting, Inc.
Columbus, OH, USA
207533F-03-G182 Bathroom Fixtures-Three Lights
454359
207533F-03-G182 Bathroom Fixtures-Three Lights 454359
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.90 Extension: 4.2 Bulb Type: GU24 Qty: 3 Wattage: 9 Finish: Mahogany Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 7.90
Extension: 4.2
Bulb
Type: GU24
Qty: 3
Wattage: 9
Finish: Mahogany
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454359
Product Name 207533F-03-G182 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details