Capital Lighting, Inc. 207535-07-H182 Bathroom Fixtures-Five+Lights 454357

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 8.00 Extension: 4.2 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 8.00 Extension: 4.2 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207535-07-H182 Bathroom Fixtures-Five+Lights - 454357 - Capital Lighting, Inc.
Columbus, OH, USA
207535-07-H182 Bathroom Fixtures-Five+Lights
454357
207535-07-H182 Bathroom Fixtures-Five+Lights 454357
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 8.00 Extension: 4.2 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 8.00
Extension: 4.2
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454357
Product Name 207535-07-H182 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details