Capital Lighting, Inc. 103260-07-I184 Mid. Chandeliers-Glass Up 454342

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 15.40 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 15.40 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
103260-07-I184 Mid. Chandeliers-Glass Up - 454342 - Capital Lighting, Inc.
Columbus, OH, USA
103260-07-I184 Mid. Chandeliers-Glass Up
454342
103260-07-I184 Mid. Chandeliers-Glass Up 454342
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 15.40 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 22.90
Height: 15.40
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Smoke
Product Name: Six Light Chandelier
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454342
Product Name 103260-07-I184 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details