Capital Lighting, Inc. 136753-08-G216 Pendants-Drum Shade 454331

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.40 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Steel Product Name: Large Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.40 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Steel Product Name: Large Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
136753-08-G216 Pendants-Drum Shade - 454331 - Capital Lighting, Inc.
Columbus, OH, USA
136753-08-G216 Pendants-Drum Shade
454331
136753-08-G216 Pendants-Drum Shade 454331
PRODUCT DETAILS / SPECS Width/Dia: 18.40 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Steel Product Name: Large Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.40
Height: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Steel
Product Name: Large Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454331
Product Name 136753-08-G216 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details