Capital Lighting, Inc. 204265-03-H214 Sconces-Single Glass 454329

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 17.80 Extension: 4.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 17.80 Extension: 4.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204265-03-H214 Sconces-Single Glass - 454329 - Capital Lighting, Inc.
Columbus, OH, USA
204265-03-H214 Sconces-Single Glass
454329
204265-03-H214 Sconces-Single Glass 454329
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 17.80 Extension: 4.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.30
Height: 17.80
Extension: 4.9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mahogany
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454329
Product Name 204265-03-H214 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details