Capital Lighting, Inc. 205241-07-G35 Sconces-Single Glass 454327

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 11.50 Extension: 7.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 11.50 Extension: 7.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205241-07-G35 Sconces-Single Glass - 454327 - Capital Lighting, Inc.
Columbus, OH, USA
205241-07-G35 Sconces-Single Glass
454327
205241-07-G35 Sconces-Single Glass 454327
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 11.50 Extension: 7.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.10
Height: 11.50
Extension: 7.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454327
Product Name 205241-07-G35 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details