Capital Lighting, Inc. 204250-07-I184 Sconces-Single Glass 454302

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.60 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.60 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
204250-07-I184 Sconces-Single Glass - 454302 - Capital Lighting, Inc.
Columbus, OH, USA
204250-07-I184 Sconces-Single Glass
454302
204250-07-I184 Sconces-Single Glass 454302
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.60 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.60
Extension: 3.7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454302
Product Name 204250-07-I184 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details