Capital Lighting, Inc. 204050-03-G188 Sconces-Single Glass 454301

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 8.4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mahogany Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 8.4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mahogany Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204050-03-G188 Sconces-Single Glass - 454301 - Capital Lighting, Inc.
Columbus, OH, USA
204050-03-G188 Sconces-Single Glass
454301
204050-03-G188 Sconces-Single Glass 454301
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 8.4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mahogany Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.50
Extension: 8.4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mahogany
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454301
Product Name 204050-03-G188 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details