Capital Lighting, Inc. 8106-BA3 CDB Bathroom Fixtures-Three Lights 454288

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8106-BA3 CDB Bathroom Fixtures-Three Lights - 454288 - Capital Lighting, Inc.
Columbus, OH, USA
8106-BA3 CDB Bathroom Fixtures-Three Lights
454288
8106-BA3 CDB Bathroom Fixtures-Three Lights 454288
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cordoban Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Remolino
Safety Listing: Damp
Canopy: 10``Wx5.25``Hx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454288
Product Name 8106-BA3 CDB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details