Capital Lighting, Inc. 8106-BA2 CDB Bathroom Fixtures-Two Lights 454285

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordoban Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordoban Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8106-BA2 CDB Bathroom Fixtures-Two Lights - 454285 - Capital Lighting, Inc.
Columbus, OH, USA
8106-BA2 CDB Bathroom Fixtures-Two Lights
454285
8106-BA2 CDB Bathroom Fixtures-Two Lights 454285
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordoban Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cordoban Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Remolino
Safety Listing: Damp
Canopy: 10``Wx5.25``Hx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454285
Product Name 8106-BA2 CDB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details