Capital Lighting, Inc. 8106-3P CDB Pendants-Bowl Style 454283

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Product Name: Pendant Bowl Category: Bowl Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Product Name: Pendant Bowl Category: Bowl Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8106-3P CDB Pendants-Bowl Style - 454283 - Capital Lighting, Inc.
Columbus, OH, USA
8106-3P CDB Pendants-Bowl Style
454283
8106-3P CDB Pendants-Bowl Style 454283
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Product Name: Pendant Bowl Category: Bowl Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cordoban Bronze
Product Name: Pendant Bowl
Category: Bowl
Glass: Remolino
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454283
Product Name 8106-3P CDB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details