Capital Lighting, Inc. 2719MN-GU Semi-Flush Mts.-Bowl Style 454277

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Semi-Flush Fixture UPC: 841224059791 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Semi-Flush Fixture UPC: 841224059791 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2719MN-GU Semi-Flush Mts.-Bowl Style - 454277 - Capital Lighting, Inc.
Columbus, OH, USA
2719MN-GU Semi-Flush Mts.-Bowl Style
454277
2719MN-GU Semi-Flush Mts.-Bowl Style 454277
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Semi-Flush Fixture UPC: 841224059791 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Matte Nickel
Product Name: Two Light Semi-Flush Fixture
UPC: 841224059791
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454277
Product Name 2719MN-GU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products