Capital Lighting, Inc. 2720MN-GU Pendants-Bowl Style 454276

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224061220 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224061220 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2720MN-GU Pendants-Bowl Style - 454276 - Capital Lighting, Inc.
Columbus, OH, USA
2720MN-GU Pendants-Bowl Style
454276
2720MN-GU Pendants-Bowl Style 454276
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224061220 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.75
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Matte Nickel
Product Name: Three Light Pendant
UPC: 841224061220
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454276
Product Name 2720MN-GU Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details