Capital Lighting, Inc. 2728MN-GU Pendants-Bowl Style 454272

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: GU24 Qty: 4 Wattage: 23 Finish: Matte Nickel Product Name: Four Light Pendant UPC: 841224061268 Category: Pendant Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: GU24 Qty: 4 Wattage: 23 Finish: Matte Nickel Product Name: Four Light Pendant UPC: 841224061268 Category: Pendant Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
2728MN-GU Pendants-Bowl Style - 454272 - Capital Lighting, Inc.
Columbus, OH, USA
2728MN-GU Pendants-Bowl Style
454272
2728MN-GU Pendants-Bowl Style 454272
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: GU24 Qty: 4 Wattage: 23 Finish: Matte Nickel Product Name: Four Light Pendant UPC: 841224061268 Category: Pendant Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.75
Bulb
Type: GU24
Qty: 4
Wattage: 23
Finish: Matte Nickel
Product Name: Four Light Pendant
UPC: 841224061268
Category: Pendant
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454272
Product Name 2728MN-GU Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details