Capital Lighting, Inc. 9874BB-GU Exterior -Wall Mount 454268

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Extension: 13 Bulb Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060780 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Extension: 13 Bulb Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060780 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9874BB-GU Exterior -Wall Mount - 454268 - Capital Lighting, Inc.
Columbus, OH, USA
9874BB-GU Exterior -Wall Mount
454268
9874BB-GU Exterior -Wall Mount 454268
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Extension: 13 Bulb Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060780 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.50
Extension: 13
Bulb
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060780
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454268
Product Name 9874BB-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details