Capital Lighting, Inc. 9873BB-GU Exterior -Wall Mount 454265

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060773 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060773 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9873BB-GU Exterior -Wall Mount - 454265 - Capital Lighting, Inc.
Columbus, OH, USA
9873BB-GU Exterior -Wall Mount
454265
9873BB-GU Exterior -Wall Mount 454265
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060773 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 10.5
Bulb
Qty: 1
Wattage: 18
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060773
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454265
Product Name 9873BB-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details