Capital Lighting, Inc. 9872BB-GU Exterior -Wall Mount 454262

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060766 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060766 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9872BB-GU Exterior -Wall Mount - 454262 - Capital Lighting, Inc.
Columbus, OH, USA
9872BB-GU Exterior -Wall Mount
454262
9872BB-GU Exterior -Wall Mount 454262
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060766 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 9
Bulb
Qty: 1
Wattage: 13
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060766
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454262
Product Name 9872BB-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details