Capital Lighting, Inc. 9067NB-GD Exterior -Hanging 454261

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059968 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059968 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9067NB-GD Exterior -Hanging - 454261 - Capital Lighting, Inc.
Columbus, OH, USA
9067NB-GD Exterior -Hanging
454261
9067NB-GD Exterior -Hanging 454261
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059968 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: New Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224059968
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454261
Product Name 9067NB-GD Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details