Capital Lighting, Inc. 9830TS-GU Exterior -Wall Mount 454260

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise Product Name: One Light Outdoor Fixture Gutwofour UPC: 841224060759 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise Product Name: One Light Outdoor Fixture Gutwofour UPC: 841224060759 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9830TS-GU Exterior -Wall Mount - 454260 - Capital Lighting, Inc.
Columbus, OH, USA
9830TS-GU Exterior -Wall Mount
454260
9830TS-GU Exterior -Wall Mount 454260
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise Product Name: One Light Outdoor Fixture Gutwofour UPC: 841224060759 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Tortoise
Product Name: One Light Outdoor Fixture Gutwofour
UPC: 841224060759
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454260
Product Name 9830TS-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details