Capital Lighting, Inc. 2745BB-GU Flush Mounts-Bowl Style 454249

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224060704 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224060704 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2745BB-GU Flush Mounts-Bowl Style - 454249 - Capital Lighting, Inc.
Columbus, OH, USA
2745BB-GU Flush Mounts-Bowl Style
454249
2745BB-GU Flush Mounts-Bowl Style 454249
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224060704 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnished Bronze
Product Name: Three Light Ceiling Fixture
UPC: 841224060704
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454249
Product Name 2745BB-GU Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details