Capital Lighting, Inc. 9056RI-GD Exterior -Post/Pier Head 454245

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224060056 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224060056 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9056RI-GD Exterior -Post/Pier Head - 454245 - Capital Lighting, Inc.
Columbus, OH, USA
9056RI-GD Exterior -Post/Pier Head
454245
9056RI-GD Exterior -Post/Pier Head 454245
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224060056 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.50
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Rustic Iron
Product Name: One Light Outdoor Fixture
UPC: 841224060056
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454245
Product Name 9056RI-GD Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details