Capital Lighting, Inc. 9051RI-GD Exterior -Wall Mount 454241

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224059463 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224059463 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9051RI-GD Exterior -Wall Mount - 454241 - Capital Lighting, Inc.
Columbus, OH, USA
9051RI-GD Exterior -Wall Mount
454241
9051RI-GD Exterior -Wall Mount 454241
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224059463 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Rustic Iron
Product Name: One Light Outdoor Fixture
UPC: 841224059463
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454241
Product Name 9051RI-GD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details