Capital Lighting, Inc. 9876BB-GU Exterior -Post/Pier Head 454239

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060803 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060803 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9876BB-GU Exterior -Post/Pier Head - 454239 - Capital Lighting, Inc.
Columbus, OH, USA
9876BB-GU Exterior -Post/Pier Head
454239
9876BB-GU Exterior -Post/Pier Head 454239
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060803 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Bulb
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060803
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454239
Product Name 9876BB-GU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details