Capital Lighting, Inc. 9955BB-GU Exterior -Post/Pier Head 454238

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060896 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060896 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9955BB-GU Exterior -Post/Pier Head - 454238 - Capital Lighting, Inc.
Columbus, OH, USA
9955BB-GU Exterior -Post/Pier Head
454238
9955BB-GU Exterior -Post/Pier Head 454238
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060896 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.75
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060896
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454238
Product Name 9955BB-GU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details