Capital Lighting, Inc. 1237BB-450 Bathroom Fixtures-Two Lights 454229

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224067697 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224067697 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1237BB-450 Bathroom Fixtures-Two Lights - 454229 - Capital Lighting, Inc.
Columbus, OH, USA
1237BB-450 Bathroom Fixtures-Two Lights
454229
1237BB-450 Bathroom Fixtures-Two Lights 454229
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224067697 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224067697
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454229
Product Name 1237BB-450 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details