Capital Lighting, Inc. 1237MN-451 Bathroom Fixtures-Two Lights 454227

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224067710 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224067710 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1237MN-451 Bathroom Fixtures-Two Lights - 454227 - Capital Lighting, Inc.
Columbus, OH, USA
1237MN-451 Bathroom Fixtures-Two Lights
454227
1237MN-451 Bathroom Fixtures-Two Lights 454227
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224067710 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Vanity Fixture
UPC: 841224067710
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454227
Product Name 1237MN-451 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details