Capital Lighting, Inc. 1238BB-450 Bathroom Fixtures-Three Lights 454226

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224067727 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224067727 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1238BB-450 Bathroom Fixtures-Three Lights - 454226 - Capital Lighting, Inc.
Columbus, OH, USA
1238BB-450 Bathroom Fixtures-Three Lights
454226
1238BB-450 Bathroom Fixtures-Three Lights 454226
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224067727 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224067727
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454226
Product Name 1238BB-450 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details