Capital Lighting, Inc. 1238MN-451 Bathroom Fixtures-Three Lights 454223

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224067741 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224067741 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1238MN-451 Bathroom Fixtures-Three Lights - 454223 - Capital Lighting, Inc.
Columbus, OH, USA
1238MN-451 Bathroom Fixtures-Three Lights
454223
1238MN-451 Bathroom Fixtures-Three Lights 454223
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224067741 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224067741
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454223
Product Name 1238MN-451 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details