PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Matte Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224067772
Category: Vanity
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 454222 |
| Product Name | 1239MN-451 Bathroom Fixtures-Four Lights |
| Application | Residential |