Capital Lighting, Inc. 9956BB-GU Exterior -Ceiling Mount 454217

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Outdoor Fixture UPC: 841224060919 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Outdoor Fixture UPC: 841224060919 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9956BB-GU Exterior -Ceiling Mount - 454217 - Capital Lighting, Inc.
Columbus, OH, USA
9956BB-GU Exterior -Ceiling Mount
454217
9956BB-GU Exterior -Ceiling Mount 454217
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Outdoor Fixture UPC: 841224060919 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnished Bronze
Product Name: Two Light Outdoor Fixture
UPC: 841224060919
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454217
Product Name 9956BB-GU Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details