Capital Lighting, Inc. 9963BB-GU Exterior -Wall Mount 454212

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060971 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060971 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9963BB-GU Exterior -Wall Mount - 454212 - Capital Lighting, Inc.
Columbus, OH, USA
9963BB-GU Exterior -Wall Mount
454212
9963BB-GU Exterior -Wall Mount 454212
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060971 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.00
Extension: 12.5
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060971
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454212
Product Name 9963BB-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details